ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAM7W2SA190A197

Description
COMBO 7W2F SOD G50 TIN
Request a Quote
Description
COMBO 7W2F SOD G50 TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-7W2, part number DAM7W2SA190A197, is designed for mixed layouts in D-Subminiature applications. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector features a contact arrangement of 7W2, consisting of 5 size 20 signal contacts and 2 empty size 8 cavities. It has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. The contact resistance is specified at a maximum of 10 milli Ohm, and the operating temperature range is from -55°C to +125°C. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT, UL 94V-0) in black. The connector utilizes solder pot contact type made from copper alloy with a gold over nickel finish (Performance Class 1). It is designed for through-hole mounting with a diameter of .120'' (3.05mm).

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-7W2, part number DAM7W2SA190A197, is designed for mixed layouts in D-Subminiature applications. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 500 mating cycles. The connector features a contact arrangement of 7W2, consisting of 5 size 20 signal contacts and 2 empty size 8 cavities. It has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts. The contact resistance is specified at a maximum of 10 milli Ohm, and the operating temperature range is from -55°C to +125°C. The shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic (type PCT, UL 94V-0) in black. The connector utilizes solder pot contact type made from copper alloy with a gold over nickel finish (Performance Class 1). It is designed for through-hole mounting with a diameter of .120'' (3.05mm).

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM7W2SA190A197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F SOD G50 TIN

COMBO 7W2F SOD G50 TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 01K1729 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
01K1729
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 01K1729
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM7W2SA190A197 01K1729
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details