COMBO 7W2F SOD GF ZINC
D-SUB RECP 5#20 2#8 SKT
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAM7W2S | DAM7W2S | DAM7W2S | 01K1726 |
| Product Name | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout | D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |