ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAM7H2SN

Description
COMBO 7W2F PCB STR GF H ZINC
Request a Quote Datasheet
Description
COMBO 7W2F PCB STR GF H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM7H2SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F PCB STR GF H ZINC

COMBO 7W2F PCB STR GF H ZINC

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 56X3003 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
56X3003
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 56X3003
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM7H2SN 56X3003
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Circular Connector Accessories - 2262-A22526-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details