ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAM7C2SYA197

Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 87R4731 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
87R4731
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 87R4731
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87R4731
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details