The D Sub Combo Connector, Receptacle, DA-3W3 from the Combo D Series by Cannon features a contact arrangement of 3W3, accommodating three size 8 cavities. It supports a wire gauge range of AWG 8-26 and has a dielectric withstanding voltage of 500 VAC at sea level. The current rating for signal contacts is a maximum of 7.5 amps. This connector operates within a temperature range of -55°C to +125°C and has undergone a 20-hour salt spray test for corrosion resistance. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic (type PCT) with a UL 94V-0 rating and is black in color. The connector is designed for through-hole mounting with a diameter of 0.120 inches (3.05 mm). Note that it is delivered without size 8 contacts, which must be ordered separately.
COMBO 3W3F PCB STR ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAM3W3SN | 75R8042 |
| Product Name | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |