ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DAM3W3SA197

Description
D-SUB COMBO-D 3#8 SKT L/C
Request a Quote Datasheet
Description
D-SUB COMBO-D 3#8 SKT L/C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DAM3W3SA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DAM3W3SA197
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DAM3W3SA197
D-SUB COMBO-D 3#8 SKT L/C

D-SUB COMBO-D 3#8 SKT L/C

Buy Now
 - ITT Cannon DAM3W3SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F SOD TIN

COMBO 3W3F SOD TIN

Buy Now
Connector, D Sub Combo, Receptacle, Da-3W3; Product Range Itt Cannon - 85C4652 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, Da-3W3; Product Range Itt Cannon
85C4652
Connector, D Sub Combo, Receptacle, Da-3W3; Product Range Itt Cannon 85C4652
CONNECTOR, D SUB COMBO, RECEPTACLE, DA-3W3; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, DA-3W3; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAM3W3SA197 ITT Cannon DAM3W3SA197 85C4652
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout Connector, D Sub Combo, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EBH015SAM210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; PC Card Connector
Gender Female / Jack
Geometry Right Angle
View Details
4 suppliers
Terminal Blocks - 39.2402 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details