ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAM3W3PNMK52

Description
COMBO 3W3M SOD AU NM
Request a Quote Datasheet
Description
COMBO 3W3M SOD AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM3W3PNMK52 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M SOD AU NM

COMBO 3W3M SOD AU NM

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 01K1705 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
01K1705
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 01K1705
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM3W3PNMK52 01K1705
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCLC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details