ITT Cannon Connector, D-Sub Combo, Plug, 3 Position; No. Of Positions Itt Cannon DAM3W3PK87

Description
CONNECTOR, D-SUB COMBO, PLUG, 3 POSITION; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D-SUB COMBO, PLUG, 3 POSITION; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D-Sub Combo, Plug, 3 Position; No. Of Positions Itt Cannon - 93F8909 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Sub Combo, Plug, 3 Position; No. Of Positions Itt Cannon
93F8909
Connector, D-Sub Combo, Plug, 3 Position; No. Of Positions Itt Cannon 93F8909
CONNECTOR, D-SUB COMBO, PLUG, 3 POSITION; No. of Positions:3Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes

CONNECTOR, D-SUB COMBO, PLUG, 3 POSITION; No. of Positions:3Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D Series; Gender:Plug; Connector Body Material:Metal Body; For Use With:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F8909
Product Name Connector, D-Sub Combo, Plug, 3 Position; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details