ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAM3W3PK47

Description
COMBO 3W3M SOD AU
Request a Quote Datasheet
Description
COMBO 3W3M SOD AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM3W3PK47 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M SOD AU

COMBO 3W3M SOD AU

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 06W6347 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
06W6347
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 06W6347
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM3W3PK47 06W6347
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data