ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAM3W3PF225

Description
COMBO 3W3M SS
Request a Quote Datasheet
Description
COMBO 3W3M SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DAM3W3PF225 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAM3W3PF225
Connectors I/O - D-Sub & D-Ribbon DAM3W3PF225
COMBO 3W3M SS

COMBO 3W3M SS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAM3W3PF225
D-Sub Connectors DAM3W3PF225
Connector

Connector

Buy Now
 - ITT Cannon DAM3W3PF225 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M SOD SS

COMBO 3W3M SOD SS

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 75R5724 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
75R5724
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 75R5724
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAM3W3PF225 DAM3W3PF225 ITT Cannon DAM3W3PF225 75R5724
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2851.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details