ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAM3W3P

Description
COMBO 3W3M SOD ZINC
Request a Quote Datasheet
Description
COMBO 3W3M SOD ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DAM3W3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DAM3W3P
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAM3W3P
COMBO 3W3M SOD ZINC

COMBO 3W3M SOD ZINC

Buy Now
 - ITT Cannon DAM3W3P - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M SOD ZINC

COMBO 3W3M SOD ZINC

Buy Now
D Sub-Miniature; Product Range Itt Cannon - 87H7663 - Newark, An Avnet Company
Chicago, IL, United States
D Sub-Miniature; Product Range Itt Cannon
87H7663
D Sub-Miniature; Product Range Itt Cannon 87H7663
D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA; Contact Termination:Solder RoHS Compliant: No

D SUB-MINIATURE; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DA; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAM3W3P ITT Cannon DAM3W3P 87H7663
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub-Miniature; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details