ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAM15SLA197

Description
DSUB 15F PCB RA GF TIN
Request a Quote Datasheet
Description
DSUB 15F PCB RA GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM15SLA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB RA GF TIN

DSUB 15F PCB RA GF TIN

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 87R4730 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
87R4730
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 87R4730
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM15SLA197 87R4730
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details