ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAM15S

Description
D-SUB RECP 15C SKT
Request a Quote Datasheet
Description
D-SUB RECP 15C SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DAM15S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAM15S
Connectors I/O - D-Sub & D-Ribbon DAM15S
D-SUB RECP 15C SKT

D-SUB RECP 15C SKT

Buy Now
 - ITT Cannon DAM15S - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F SOD GF ZINC

DSUB 15F SOD GF ZINC

Buy Now
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 12C9602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon
12C9602
Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon 12C9602
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Connector,d-Shell,cable Mount,plug,15 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon - 01K1656 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,plug,15 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon
01K1656
Connector,d-Shell,cable Mount,plug,15 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon 01K1656
Connector,D-Shell,Ca ble Mount,PLUG,15 Contacts,SKT,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Connector,D-Shell,Cable Mount,PLUG,15 Contacts,SKT,0.109 Pitch,SOLDER Terminal,HOLE .112-.124 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAM15S ITT Cannon DAM15S 12C9602 01K1656
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Receptacle, 15 Position; No. Of Contacts Itt Cannon Connector,d-Shell,cable Mount,plug,15 Contacts,skt,0.109 Pitch,solder Terminal,hole .112-.124 Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details