ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAM15S-A176

Description
DSUB 15F SOD G30 ZINC
Request a Quote Datasheet
Description
DSUB 15F SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM15S-A176 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F SOD G30 ZINC

DSUB 15F SOD G30 ZINC

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 12R0160 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
12R0160
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 12R0160
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM15S-A176 12R0160
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - BGF.0M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers