The D Sub Connector, Plug, 15 Position (part number DAM-15P-S-K87) from Itt Cannon is designed for high reliability in various applications. It features 15 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and operates effectively within a temperature range of -55°C to +125°C. Constructed with a steel shell finished in pure tin over nickel, the connector also includes a thermoplastic insulator rated UL 94V-0, colored black. The contact type is right-angled PCB, made from copper alloy with a gold over nickel finish. The connector is designed for through-hole mounting with a .120'' (3.05mm) hardware specification and is compliant with RoHS standards. It is suitable for applications requiring durability and reliability, with a mating cycle rating of 200.
DSUB 15M PCB RA GF TIN
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAM15PSK87 | 25K1971 |
| Product Name | D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |