ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAM15PK87A176

Description
DSUB 15M SOD G30 TIN
Request a Quote
Description
DSUB 15M SOD G30 TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 15 Position (part number 25K1963) from ITT Cannon is designed for reliable electrical connections in various applications. It features 15 contacts with a solder termination type, making it suitable for secure and permanent installations. The connector is constructed with a steel body, ensuring durability and strength in demanding environments. It is compliant with RoHS regulations, indicating that it meets environmental standards for hazardous substances. This connector is part of the D*M Series, which is known for its versatility and compatibility with a range of electronic systems. Its design and materials make it a practical choice for engineers seeking a dependable interconnect solution.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 15 Position (part number 25K1963) from ITT Cannon is designed for reliable electrical connections in various applications. It features 15 contacts with a solder termination type, making it suitable for secure and permanent installations. The connector is constructed with a steel body, ensuring durability and strength in demanding environments. It is compliant with RoHS regulations, indicating that it meets environmental standards for hazardous substances. This connector is part of the D*M Series, which is known for its versatility and compatibility with a range of electronic systems. Its design and materials make it a practical choice for engineers seeking a dependable interconnect solution.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM15PK87A176 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD G30 TIN

DSUB 15M SOD G30 TIN

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 25K1963 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
25K1963
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 25K1963
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM15PK87A176 25K1963
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products