The D Sub Connector, Plug, 15 Position, part number DAM-15P-K87, is designed for high reliability in various applications. It features 15 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand dielectric voltages of up to 1000 VAC at sea level and is capable of enduring 200 mating cycles. Constructed with a steel shell finished in pure tin over nickel, the connector's insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating, and it is colored black. The contact type is solder pot, made from copper alloy with a gold over nickel finish. The connector is also compliant with RoHS standards and has been tested for 20 hours of salt spray resistance. Operating temperature ranges from -55°C to +125°C, making it suitable for a variety of environments.
15 Position D-Sub Plug, Male Pins Connector
DSUB 15M SOD GF TIN
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts;
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-2969-ND | DAM15PK87 | ITT Cannon DAM15PK87 | 25K1962 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |||
| Current Rating | 7.5 amps |