ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DAM15PENMK52A214

Description
DSUB 15M PCB STR G50 AU NM
Request a Quote Datasheet
Description
DSUB 15M PCB STR G50 AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM15PENMK52A214 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR G50 AU NM

DSUB 15M PCB STR G50 AU NM

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 01K1641 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
01K1641
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 01K1641
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM15PENMK52A214 01K1641
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data