ITT Cannon D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon DAM11W1SHA197

Description
COMBO 11W1F PCB STR GF TIN
Request a Quote
Description
COMBO 11W1F PCB STR GF TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-11W1 (part number 01K1620) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features 10 signal contacts and one power position, making it suitable for various electronic systems. The connector utilizes a solder termination type, ensuring a reliable connection. Additionally, it is RoHS compliant, aligning with environmental regulations for hazardous substances. This connector is part of a well-established product range known for its durability and performance in demanding environments, making it a viable option for engineers seeking a robust interconnect solution.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DA-11W1 (part number 01K1620) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features 10 signal contacts and one power position, making it suitable for various electronic systems. The connector utilizes a solder termination type, ensuring a reliable connection. Additionally, it is RoHS compliant, aligning with environmental regulations for hazardous substances. This connector is part of a well-established product range known for its durability and performance in demanding environments, making it a viable option for engineers seeking a robust interconnect solution.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM11W1SHA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1F PCB STR GF TIN

COMBO 11W1F PCB STR GF TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon - 01K1620 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
01K1620
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon 01K1620
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM11W1SHA197 01K1620
Product Name D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details