ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DAM11W1P

Description
COMBO 11W1M SOD GF ZINC
Request a Quote Datasheet
Description
COMBO 11W1M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAM11W1P - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1M SOD GF ZINC

COMBO 11W1M SOD GF ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DAM11W1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DAM11W1P
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DAM11W1P
D-SUB PLUG 10#20 1#8 PIN

D-SUB PLUG 10#20 1#8 PIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAM11W1P
D-Sub Connectors DAM11W1P
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon - 92H4891 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
92H4891
D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon 92H4891
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAM11W1P DAM11W1P DAM11W1P 92H4891
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D-Sub Connectors D Sub Combo Connector, Plug, Da-11W1; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details