ITT Cannon D Sub Backshell, Size Da, Polypropylene; Product Range Itt Cannon DABS-15

Description
D SUB BACKSHELL, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; External Depth:1.228" RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; External Depth:1.228" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Polypropylene; Product Range Itt Cannon - 93F8860 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Polypropylene; Product Range Itt Cannon
93F8860
D Sub Backshell, Size Da, Polypropylene; Product Range Itt Cannon 93F8860
D SUB BACKSHELL, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; External Depth:1.228" RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, POLYPROPYLENE; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; External Depth:1.228" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F8860
Product Name D Sub Backshell, Size Da, Polypropylene; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details