ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAA3W3PK87F0

Description
COMBO 3W3M CRIMP LC TIN
Request a Quote Datasheet
Description
COMBO 3W3M CRIMP LC TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAA3W3PK87F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M CRIMP LC TIN

COMBO 3W3M CRIMP LC TIN

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 25C4396 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
25C4396
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 25C4396
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAA3W3PK87F0 25C4396
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details