ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAA3W3PA101F0

Description
COMBO 3W3M CRIMP LC CAD
Request a Quote Datasheet
Description
COMBO 3W3M CRIMP LC CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAA3W3PA101F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M CRIMP LC CAD

COMBO 3W3M CRIMP LC CAD

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 01K0939 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
01K0939
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 01K0939
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*A Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAA3W3PA101F0 01K0939
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details