ITT Cannon D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Itt Cannon DAA15S-A197-FO

Description
D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Itt Cannon - 46M3266 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Itt Cannon
46M3266
D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Itt Cannon 46M3266
D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46M3266
Product Name D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Itt Cannon
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details