ITT Cannon D Sub Housing, Plug, 15Pos, Size Da; For Use With Itt Cannon DAA15PK87F0

Description
D SUB HOUSING, PLUG, 15POS, SIZE DA; For Use With:D Sub Crimp Contacts; Product Range:D*A Series; Connector Body Material:Steel Body; Connector Shell Size:DA; Connector Type:D Sub; Gender:Plug; No. of Positions:15Position s RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, PLUG, 15POS, SIZE DA; For Use With:D Sub Crimp Contacts; Product Range:D*A Series; Connector Body Material:Steel Body; Connector Shell Size:DA; Connector Type:D Sub; Gender:Plug; No. of Positions:15Position s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, 15Pos, Size Da; For Use With Itt Cannon - 12C8838 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 15Pos, Size Da; For Use With Itt Cannon
12C8838
D Sub Housing, Plug, 15Pos, Size Da; For Use With Itt Cannon 12C8838
D SUB HOUSING, PLUG, 15POS, SIZE DA; For Use With:D Sub Crimp Contacts; Product Range:D*A Series; Connector Body Material:Steel Body; Connector Shell Size:DA; Connector Type:D Sub; Gender:Plug; No. of Positions:15Position s RoHS Compliant: Yes

D SUB HOUSING, PLUG, 15POS, SIZE DA; For Use With:D Sub Crimp Contacts; Product Range:D*A Series; Connector Body Material:Steel Body; Connector Shell Size:DA; Connector Type:D Sub; Gender:Plug; No. of Positions:15Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12C8838
Product Name D Sub Housing, Plug, 15Pos, Size Da; For Use With Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details