ITT Cannon D Sub Combo Connector, Plug, Da-11W1; No. Of Positions Itt Cannon DAA11W1PK87F0

Description
D SUB COMBO CONNECTOR, PLUG, DA-11W1; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-11W1; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-11W1; No. Of Positions Itt Cannon - 22T1034 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; No. Of Positions Itt Cannon
22T1034
D Sub Combo Connector, Plug, Da-11W1; No. Of Positions Itt Cannon 22T1034
D SUB COMBO CONNECTOR, PLUG, DA-11W1; No. of Positions:11Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-11W1; No. of Positions:11Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DA; Product Range:Combo D D*A Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22T1034
Product Name D Sub Combo Connector, Plug, Da-11W1; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details