ITT Cannon D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon DA51211

Description
D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon - 93F3705 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon
93F3705
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon 93F3705
D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F3705
Product Name D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details