ITT Cannon D Sub Backshell, Da, 180 , Steel Body Rohs Compliant Itt Cannon DA24658

Description
D Sub Backshell, DA, 180 , Steel Body RoHS Compliant: No
Datasheet
Description
D Sub Backshell, DA, 180 , Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Da, 180 , Steel Body Rohs Compliant Itt Cannon - 45Y4988 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Da, 180 , Steel Body Rohs Compliant Itt Cannon
45Y4988
D Sub Backshell, Da, 180 , Steel Body Rohs Compliant Itt Cannon 45Y4988
D Sub Backshell, DA, 180 , Steel Body RoHS Compliant: No

D Sub Backshell, DA, 180 , Steel Body RoHS Compliant: No

Supplier's Site Datasheet
Deep Straight Clamp, Size Da, Steel; Product Range Itt Cannon - 93F3709 - Newark, An Avnet Company
Chicago, IL, United States
Deep Straight Clamp, Size Da, Steel; Product Range Itt Cannon
93F3709
Deep Straight Clamp, Size Da, Steel; Product Range Itt Cannon 93F3709
DEEP STRAIGHT CLAMP, SIZE DA, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DA; Enclosure Material:Steel RoHS Compliant: No

DEEP STRAIGHT CLAMP, SIZE DA, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DA; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45Y4988
Product Name D Sub Backshell, Da, 180 , Steel Body Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details