ITT Cannon Round Cable Clamp, Size Da, Steel; Product Range Itt Cannon DA20961

Description
ROUND CABLE CLAMP, SIZE DA, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DA; External Depth:1.031" RoHS Compliant: No
Datasheet
Description
ROUND CABLE CLAMP, SIZE DA, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DA; External Depth:1.031" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Cable Clamp, Size Da, Steel; Product Range Itt Cannon - 93F3714 - Newark, An Avnet Company
Chicago, IL, United States
Round Cable Clamp, Size Da, Steel; Product Range Itt Cannon
93F3714
Round Cable Clamp, Size Da, Steel; Product Range Itt Cannon 93F3714
ROUND CABLE CLAMP, SIZE DA, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DA; External Depth:1.031" RoHS Compliant: No

ROUND CABLE CLAMP, SIZE DA, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DA; External Depth:1.031" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Clamps
Product Number 93F3714
Product Name Round Cable Clamp, Size Da, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details