ITT Cannon D Sub Backshell, Size Da, 90Deg; Product Range Itt Cannon DA19977-1

Description
D SUB BACKSHELL, SIZE DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body RoHS Compliant: No
Datasheet
Description
D SUB BACKSHELL, SIZE DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, 90Deg; Product Range Itt Cannon - 12C9693 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, 90Deg; Product Range Itt Cannon
12C9693
D Sub Backshell, Size Da, 90Deg; Product Range Itt Cannon 12C9693
D SUB BACKSHELL, SIZE DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body RoHS Compliant: No

D SUB BACKSHELL, SIZE DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12C9693
Product Name D Sub Backshell, Size Da, 90Deg; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details