ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DA15SF179AA191

Description
DSUB 15F WW3 G30 ZINC
Request a Quote Datasheet
Description
DSUB 15F WW3 G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15SF179AA191 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F WW3 G30 ZINC

DSUB 15F WW3 G30 ZINC

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 39M7961 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
39M7961
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 39M7961
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DA; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DA; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15SF179AA191 39M7961
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 65556117 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 125 volts
View Details
Mini Receptacle - 888N-F5AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details