ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DA15SF179AA190

Description
DSUB 15F WW3 G50 ZINC
Request a Quote Datasheet
Description
DSUB 15F WW3 G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15SF179AA190 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F WW3 G50 ZINC

DSUB 15F WW3 G50 ZINC

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1793 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1793
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1793
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DA; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DA; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15SF179AA190 01K1793
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details