ITT Cannon D Sub Connector, Receptacle, 15Pos; Product Range Itt Cannon DA15SF179A191A197

Description
DSUB 15F WW2 G30 TIN
Request a Quote Datasheet
Description
DSUB 15F WW2 G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15SF179A191A197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F WW2 G30 TIN

DSUB 15F WW2 G30 TIN

Buy Now
D Sub Connector, Receptacle, 15Pos; Product Range Itt Cannon - 64W4196 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; Product Range Itt Cannon
64W4196
D Sub Connector, Receptacle, 15Pos; Product Range Itt Cannon 64W4196
D Sub CONNECTOR, RECEPTACLE, 15POS; Product Range:ITT CANNON - Original D Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Steel; Gender:Receptacle; Contact Termination Type:Wire Wrap RoHS Compliant: Yes

D Sub CONNECTOR, RECEPTACLE, 15POS; Product Range:ITT CANNON - Original D Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Steel; Gender:Receptacle; Contact Termination Type:Wire Wrap RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15SF179A191A197 64W4196
Product Name D Sub Connector, Receptacle, 15Pos; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details