ITT Cannon D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon DA15SA191A197

Description
DSUB 15F SOD G30 TIN
Request a Quote Datasheet
Description
DSUB 15F SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15SA191A197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F SOD G30 TIN

DSUB 15F SOD G30 TIN

Buy Now
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon - 36P8278 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon
36P8278
D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon 36P8278
D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:ORIGINAL D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:ORIGINAL D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15SA191A197 36P8278
Product Name D Sub Conn, Rcpt, Da, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data