ITT Cannon D - SUB, D - SHAPED connectors - DA15S1A8NA197 DA15S1A8NA197

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 766557-DA15S1A8NA197 Series: Original D Packaging: Bulk Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Family Name: DA Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 766557-DA15S1A8NA197 Series: Original D Packaging: Bulk Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Family Name: DA Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - DA15S1A8NA197 - 766557-DA15S1A8NA197 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - DA15S1A8NA197
766557-DA15S1A8NA197
D - SUB, D - SHAPED connectors - DA15S1A8NA197 766557-DA15S1A8NA197
Manufacturer: ITT Cannon, LLC Win Source Part Number: 766557-DA15S1A8NA197 Series: Original D Packaging: Bulk Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Family Name: DA Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 766557-DA15S1A8NA197
Series: Original D
Packaging: Bulk
Number of Positions: 15
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Shell Size, Connector Layout: 2 (DA, A)
Family Name: DA
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2011-DA15S1A8NA197
Electronic Connector 2011-DA15S1A8NA197
CONN D-SUB RCPT 15POS R/A SOLDER Product overview: DA15S1A8NA197 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2011-DA15S1A8NA197 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 15POS R/A SOLDER Product overview: DA15S1A8NA197 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2011-DA15S1A8NA197 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 766557-DA15S1A8NA197 2011-DA15S1A8NA197
Product Name D - SUB, D - SHAPED connectors - DA15S1A8NA197 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details