ITT Cannon D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon DA15S

Description
DSUB 15F SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 15F SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15S - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F SOD GF ZINC

DSUB 15F SOD GF ZINC

Buy Now
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon - 82H6448 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon
82H6448
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon 82H6448
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D* Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D* Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet
D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon - 91B2608 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon
91B2608
D Sub Connector, Standard, 15Pos, Rcpt; Connector Type Itt Cannon 91B2608
D SUB CONNECTOR, STANDARD, 15POS, RCPT; Connector Type:D Sub; Series:D*; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Solder; No. of Mating Cycles:500 RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 15POS, RCPT; Connector Type:D Sub; Series:D*; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Metal; Gender:Receptacle; Contact Termination:Solder; No. of Mating Cycles:500 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15S 82H6448
Product Name D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details