ITT Cannon D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon DA15PH

Description
DSUB 15M PCB STR GF ZINC
Request a Quote Datasheet
Description
DSUB 15M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15PH - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR GF ZINC

DSUB 15M PCB STR GF ZINC

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 85K0584 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
85K0584
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 85K0584
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15PH 85K0584
Product Name D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details