ITT Cannon D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Itt Cannon DA15PA191K87

Description
DSUB 15M SOD G30 TIN
Request a Quote Datasheet
Description
DSUB 15M SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15PA191K87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD G30 TIN

DSUB 15M SOD G30 TIN

Buy Now
D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Itt Cannon - 36P8254 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Itt Cannon
36P8254
D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Itt Cannon 36P8254
D SUB CONN, PLUG, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:ORIGINAL D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:ORIGINAL D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15PA191K87 36P8254
Product Name D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Circular Connector Assemblies - 2171-NECB-S-M12G5-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details