ITT Cannon D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itt Cannon DA15P

Description
DSUB 15M SOD GF ZINC
Request a Quote Datasheet
Description
DSUB 15M SOD GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DA15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD GF ZINC

DSUB 15M SOD GF ZINC

Buy Now
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itt Cannon - 97B9697 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itt Cannon
97B9697
D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itt Cannon 97B9697
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D* Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D* Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DA15P 97B9697
Product Name D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details