ITT Cannon D Sub Backshell, Metallised, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Itt Cannon DA121073-150

Description
D Sub Backshell, Metallised, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, Metallised, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Metallised, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Itt Cannon - 34M5470 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Metallised, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Itt Cannon
34M5470
D Sub Backshell, Metallised, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Itt Cannon 34M5470
D Sub Backshell, Metallised, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D Sub Backshell, Metallised, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon - 47M0058 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon
47M0058
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon 47M0058
D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; External Depth:1.213" RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS, Nickel over Copper Plating Body; Accessory Type:EMI Shielded Plastic Backshell; External Depth:1.213" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34M5470
Product Name D Sub Backshell, Metallised, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details