ITT Cannon D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon DA115339-21

Description
D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon - 47M0057 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon
47M0057
D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon 47M0057
D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Plastic Backshell; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47M0057
Product Name D Sub Backshell, Size Da, Thermoplastic; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details