ITT Cannon D-Sub Connectors D130363

Description
DSUB COAX 4 SKT STR 50 Ohm ST
Request a Quote
Description
DSUB COAX 4 SKT STR 50 Ohm ST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon D130363 - PEI-Genesis
Philadelphia, PA, United States
DSUB COAX 4 SKT STR 50 Ohm ST

DSUB COAX 4 SKT STR 50 Ohm ST

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
D130363
D-Sub Connectors D130363
Connector

Connector

Buy Now
Dsub Coax 4 Skt Str 50 Ohm St Itt Cannon - 91B8427 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Coax 4 Skt Str 50 Ohm St Itt Cannon
91B8427
Dsub Coax 4 Skt Str 50 Ohm St Itt Cannon 91B8427
DSUB COAX 4 SKT STR 50 Ohm ST

DSUB COAX 4 SKT STR 50 Ohm ST

Supplier's Site
D Sub Itt Cannon - 82H6814 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Itt Cannon
82H6814
D Sub Itt Cannon 82H6814
D Sub

D Sub

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors Coaxial Connectors
Product Number ITT Cannon D130363 D130363 91B8427
Product Name D-Sub Connectors Dsub Coax 4 Skt Str 50 Ohm St Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Connectors - 1123227 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Clamp
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details