ITT Cannon D Sub Coaxial Contact, Receptacle, Crimp, Rg-179/u; For Use With Itt Cannon D130344-1

Description
D SUB COAXIAL CONTACT, RECEPTACLE, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Size:8 RoHS Compliant: Yes
Datasheet
Description
D SUB COAXIAL CONTACT, RECEPTACLE, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Size:8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Coaxial Contact, Receptacle, Crimp, Rg-179/u; For Use With Itt Cannon - 96H9490 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Coaxial Contact, Receptacle, Crimp, Rg-179/u; For Use With Itt Cannon
96H9490
D Sub Coaxial Contact, Receptacle, Crimp, Rg-179/u; For Use With Itt Cannon 96H9490
D SUB COAXIAL CONTACT, RECEPTACLE, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Size:8 RoHS Compliant: Yes

D SUB COAXIAL CONTACT, RECEPTACLE, CRIMP, RG-179/U; For Use With:D Sub Connector; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Size:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96H9490
Product Name D Sub Coaxial Contact, Receptacle, Crimp, Rg-179/u; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-16-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details