ITT Cannon D-Sub Contact, Pin, Crimp; For Use With Itt Cannon D130322-1

Description
D-SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, Crimp; For Use With Itt Cannon - 84AC6156 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, Crimp; For Use With Itt Cannon
84AC6156
D-Sub Contact, Pin, Crimp; For Use With Itt Cannon 84AC6156
D-SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D-SUB CONTACT, PIN, CRIMP; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84AC6156
Product Name D-Sub Contact, Pin, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details