ITT Cannon
Er 8C 8#16 Pin Grnd Plug Itt Cannon
CTG6M20-7PS
Description
ER 8C 8#16 PIN GRND PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 8#16 PIN GRND PLUG
Request a Quote
Email Supplier
Suppliers
Er 8C 8#16 Pin Grnd Plug Itt Cannon
35R3404
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CTG6M20-7PS |
35R3404 |
|
Product Name
|
|
Er 8C 8#16 Pin Grnd Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details