ITT Cannon
Tbf 6C 6#16 Pin Skt Recp Itt Cannon
CT9-18-12PS
Description
TBF 6C 6#16 PIN SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TBF 6C 6#16 PIN SKT RECP
Request a Quote
Email Supplier
Suppliers
Tbf 6C 6#16 Pin Skt Recp Itt Cannon
15P8951
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT9-18-12PS |
15P8951 |
|
Product Name
|
|
Tbf 6C 6#16 Pin Skt Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details