ITT Cannon Bfr 3C 3#12 Pin Recp Itt Cannon CT7-18-21PCAU

Description
BFR 3C 3#12 PIN RECP
Request a Quote
Description
BFR 3C 3#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT7-18-21PCAU - PEI-Genesis
Philadelphia, PA, United States
BFR 3C 3#12 PIN RECP

BFR 3C 3#12 PIN RECP

Buy Now
Bfr 3C 3#12 Pin Recp Itt Cannon - 48M2460 - Newark, An Avnet Company
Chicago, IL, United States
Bfr 3C 3#12 Pin Recp Itt Cannon
48M2460
Bfr 3C 3#12 Pin Recp Itt Cannon 48M2460
BFR 3C 3#12 PIN RECP

BFR 3C 3#12 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT7-18-21PCAU 48M2460
Product Name Bfr 3C 3#12 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details