ITT CANNON
CT6UWSB4-22-11PS -- ER 2C 2#16 PIN PLUG ITT CANNON
ITT Cannon
Er 2C 2#16 Pin Plug Itt Cannon
CT6UWSB4-22-11PS
Description
ER 2C 2#16 PIN PLUG
Description
ER 2C 2#16 PIN PLUG
Suppliers
Er 2C 2#16 Pin Plug Itt Cannon
46X1350
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46X1350 |
|
Product Name
|
Er 2C 2#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers