ITT CANNON
CT6UW20-27PCA206 -- ER 14C 14#16 PIN PLUG ITT CANNON
ITT Cannon
Er 14C 14#16 Pin Plug Itt Cannon
CT6UW20-27PCA206
Description
ER 14C 14#16 PIN PLUG
Description
ER 14C 14#16 PIN PLUG
Suppliers
Er 14C 14#16 Pin Plug Itt Cannon
55T2200
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55T2200 |
|
Product Name
|
Er 14C 14#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details