ITT CANNON
CT6USB6-24-28PS -- ER 24C 24#16 PIN PLUG ITT CANNON
ITT Cannon
Er 24C 24#16 Pin Plug Itt Cannon
CT6USB6-24-28PS
Description
ER 24C 24#16 PIN PLUG
Description
ER 24C 24#16 PIN PLUG
Suppliers
Er 24C 24#16 Pin Plug Itt Cannon
22T1028
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22T1028 |
|
Product Name
|
Er 24C 24#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details